NPFC - MIL-DTL-11484/174
LAPEL BUTTON, MERITORIOUS UNIT COMMENDATION, COAST GUARD
| Organization: | NPFC |
| Publication Date: | 27 September 1996 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11484 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.
MATERIAL: Gilding Medal DIMENSIONS: HEIGHT (Overall): 9/16 inch (1.43 cm) (REP) WIDTH (Overall): ⅝ inch (1.59 cm) (REF) THICKNESS (At Edge): 0.060 inch ± 0.005 inch (0.152 cm ± 0.012 cm) FINISH: Hard Enameled, Nickel Plated, Mirror-like Polished and shall match TIOH Metal Finish Chip Number 16.
NOTES:
1. The term (REF) refers to the measurements taken from the Government furnished hub or die.
2. Enameled areas shall be as indicated. The colors shall conform to the TIOH color chip numbers listed below or the standard sample.
COLOR CHIP NO. Green 12 Blue 14 Blue 18
3. Epoxy resin (stoning epoxy) may be used in lieu of hard enamel at the option of the manufacturer.
4. Attaching device shall be prong with pick and flat ball type clutch. The prong shall be centered on the reverse side and fused or soldered to the lapel button.
5. The use of any type of plastic packaging material is prohibited.
CHANGES FROM PREVIOUS ISSUE: Marginal notations are not used in this revision to identify changes with respect to the previous issue due to the extent of the changes.
Document History