FCI 73-1

Pressure Rating Standard for "Y" Type Stainers

active, Most Current
Buy Now
Organization: FCI
Publication Date: 1 January 1998
Status: active
Page Count: 9
scope:

This standard provides the minimum requirements for the design, fabrication, pressure rating, marking and testing of pressure containing housings for "Y" Type Strainers for use with pipe conforming to dimensions specified in ANSI B 36.10 and ANSI B 36.19.

Certain standards and specifications are specifically incorporated by reference into this standard. However, it is not considered practical to refer to a dated issue of each standard or specification referenced, and for the purpose of this standard it is intended that the latest revision considered in effect by the issuing authority be used.

Document History

FCI 73-1
January 1, 1998
Pressure Rating Standard for "Y" Type Stainers
This standard provides the minimum requirements for the design, fabrication, pressure rating, marking and testing of pressure containing housings for "Y" Type Strainers for use with pipe conforming...
Advertisement