IEC 60146-2

Semiconductor Converters - Part 2: Self-Commutated Semiconductor Converters Including Direct d.c. Converters

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 1999
Status: active
Page Count: 109
ICS Code (Other semiconductor devices): 31.080.99
scope:

This part of IEC 60146 applies to all types of semiconductor converters of the self-commutated type including power converters which contain at least one part of a self-commutated type, for example a.c. converters, indirect d.c. converters, direct d.c. converters.

The requirements of IEC 60146-1-1 apply also to self-commutated converters as far as they are not in contradiction with this standard. For some special applications, for example, uninterruptible power systems, variable speed a.c. and d.c. drives and electric traction equipment, additional standards may apply.

NOTE Test restrictions may apply to special applications, for example high-power reactive power converters.

Document History

IEC 60146-2
November 1, 1999
Semiconductor Converters - Part 2: Self-Commutated Semiconductor Converters Including Direct d.c. Converters
This part of IEC 60146 applies to all types of semiconductor converters of the self-commutated type including power converters which contain at least one part of a self-commutated type, for example...
January 1, 1974
Semiconductor Convertors Part 2: Semiconductor Self-Commutated Convertors
A description is not available for this item.

References

Advertisement