DLA - SMD-5962-88550 REV B

MICROCIRCUIT, DIGITAL, BIPOLAR, EDGE-TRIGGERED, D-TYPE FLIP-FLOP, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 July 1991
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F273 Octal edge-triggered D-type flip-flop with asynchronous master reset

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-B (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Maximum power dissipation (PD) 1/ - - - - - - - - - - 484 mW Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - 0.8 V dc Minimum setup time (ts): high or low, DATA to CP - - - - - - - - - - - - - - 4 ns Minimum held time (th): high or low, DATA to CP - - - - - - - - - - - - - - 1 ns Minimum clock pulse width: low, CP (tPW1) - - - - - - - - - - - - - - - - - - - 6.0 ns high or low, [M bar][R bar](tPW2)- - - - - - - - - - - - - - - - 6.0 ns Minimum recovery time (tREC): [M bar][R bar] to CP - - - - - - - - - - - - - - - - - - - - - - 9.0 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 26, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, EDGE TRIGGERED, D-TYPE FLIP-FLOP, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 14, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, EDGE TRIGGERED, D-TYPE FLIP-FLOP, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 21, 2001
MICROCIRCUIT, DIGITAL, BIPOLAR, EDGE-TRIGGERED, D-TYPE FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88550 REV B
July 11, 1991
MICROCIRCUIT, DIGITAL, BIPOLAR, EDGE-TRIGGERED, D-TYPE FLIP-FLOP, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 7, 1989
MICROCIRCUIT, DIGITAL, BIPOLAR, EDGE-TRIGGERED, D-TYPE FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, EDGE-TRIGGERED, D-TYPE FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.
Advertisement