BSI - BS ISO 6149-4

Connections for fluid power and general use Ports and stud ends with ISO 261 metric threads and O-ring sealing Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs

inactive
Buy Now
Organization: BSI
Publication Date: 30 June 2006
Status: inactive
Page Count: 20
ICS Code (Piping and couplings): 23.100.40

Document History

October 31, 2017
Connections for fluid power and general use — Ports and stud ends with ISO 261 metric threads and O-ring sealing — Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
A description is not available for this item.
BS ISO 6149-4
June 30, 2006
Connections for fluid power and general use Ports and stud ends with ISO 261 metric threads and O-ring sealing Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
A description is not available for this item.
June 30, 2006
Connections for fluid power and general use — Ports and stud ends with ISO 261 metric threads and O-ring sealing — Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
A description is not available for this item.

References

Advertisement