DLA - SMD-5962-88585

MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553 BUS CONTROLLER, RTU, AND MONITOR UNIT

inactive
Organization: DLA
Publication Date: 20 December 1988
Status: inactive
Page Count: 25
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 BUS-65600 MIL-STD-1553, BUS controller, RTU, and monitor unit

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (78-lead, 1.870" × 2.100" × .250"), dual-in-line package Y See figure 2 (82-lead, 2.190" × 1.600" × .171"), flat package

Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range (VIN) - - - - - - - - - - - - - - GND −0.3 V dc to VCC+0.3 V dc Supply current (ICC) - - - - - - - - - - - - - - - - 70 mA 1/ Power dissipation (PD) - - - - - - - - - - - - - - - 385 mW 1/ Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal rise, junction-to-case (ΔTJ) - - - - - - - - +5°C

Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum logic high input voltage (VIH) - - - - - - - 2.4 V dc Maximum logic low input voltage (VIL) - - - - - - - - 0.7 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Operating frequency (FOP) - - - - - - - - - - - - - - 12.0 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 12, 2019
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553 BUS CONTROLLER, RTU, AND MONITOR UNIT
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
June 24, 2014
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553 BUS CONTROLLER, RTU, AND MONITOR UNIT
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
April 15, 2008
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553 BUS CONTROLLER, RTU, AND MONITOR UNIT
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
February 25, 2002
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553 BUS CONTROLLER, RTU, AND MONITOR UNIT
A description is not available for this item.
December 10, 2001
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553 BUS CONTROLLER, RTU, AND MONITOR UNIT
A description is not available for this item.
SMD-5962-88585
December 20, 1988
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553 BUS CONTROLLER, RTU, AND MONITOR UNIT
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement