NACE - TM0374

Laboratory Screening Tests to Determine the Ability of Scale Inhibitors to Prevent the Precipitation of Calcium Sulfate and Calcium Carbonate from Solution (for Oil and Gas Production Systems)

inactive
Organization: NACE
Publication Date: 15 March 2001
Status: inactive
Page Count: 7
scope:

The test methods described in this standard are static laboratory screening tests designed to give a measure of the ability of scale inhibitors to prevent the precipitation of calcium carbonate and calcium sulfate from solution at 71°C (160°F).

These test methods are recommended only for ranking the performance of different scale inhibitors under laboratory conditions set by these methods. They are not intended to provide actual field treating rates.

Many factors, such as reaction kinetics, fluid velocity and composition, variable temperatures and pressures, scale adherence, and solids dispersion can significantly affect actual scale deposition under field conditions. Detailed consideration of these parameters is deemed to be outside the scope of this standard. However, field conditions, field brine composition, and other variables noted above should be considered at some point in scale inhibitor evaluation prior to final scale inhibitor selection for field use.

Tests should be conducted at various scale inhibitor concentrations in order to obtain a better understanding of performance under laboratory conditions set by these methods. The scale inhibitor concentration required for a field application is likely to be different from that determined under these laboratory conditions.

This standard lists the necessary apparatus, reagents, and procedures for conducting these laboratory screening tests.

Document History

February 12, 2016
Laboratory Screening Tests to Determine the Ability of Scale Inhibitors to Prevent the Precipitation of Calcium Sulfate and Calcium Carbonate from Solution (for Oil and Gas Production Systems)
The test methods described in this standard are static laboratory screening tests designed to measure a scale inhibitor’s ability to prevent calcium sulfate and calcium carbonate precipitation from...
TM0374
March 15, 2001
Laboratory Screening Tests to Determine the Ability of Scale Inhibitors to Prevent the Precipitation of Calcium Sulfate and Calcium Carbonate from Solution (for Oil and Gas Production Systems)
The test methods described in this standard are static laboratory screening tests designed to give a measure of the ability of scale inhibitors to prevent the precipitation of calcium carbonate and...
January 1, 1995
Laboratory Screening Tests to Determine the Ability of Scale Inhibitors to Prevent the Precipitation of Calcium Sulfate and Calcium Carbonate from Solution (for Oil and Gas Production Systems)
A description is not available for this item.
November 1, 1974
Laboratory Screening Tests to Determine the Ability of Scale Inhibitors to Prevent the Precipitation of Calcium Sulfate and Calcium Carbonate from Solution (for Oil and Gas Production Systems)
The test methods described in this standard are static laboratory screening tests designed to give a measure of the ability of scale inhibitors to prevent the precipitation of calcium carbonate and...

References

Advertisement