FORD - WSS-M21P49-A2

CORROSION PROTECTIVE COATING, ZINC/ALUMINIUM INTEGRALLY LUBRICATED INORGANIC COATING, 3-COATS, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 31 March 2005
Status: inactive
Page Count: 4
scope:

The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings provide enhanced corrosion protection, and consistent torque-tension control. A sealer or topcoat may be added for color identification.

They are free of chromium, nickel, lead and cadmium.

Document History

June 2, 2006
CORROSION PROTECTIVE COATING, ZINC/ALUMINIUM INTEGRALLY LUBRICATED INORGANIC COATING, 3-COATS, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings...
WSS-M21P49-A2
March 31, 2005
CORROSION PROTECTIVE COATING, ZINC/ALUMINIUM INTEGRALLY LUBRICATED INORGANIC COATING, 3-COATS, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings...

References

Advertisement