API RP 17G

Recommended Practice for Completion/Workover Risers

inactive
Buy Now
Organization: API
Publication Date: 1 July 2006
Status: inactive
Page Count: 254
scope:

This part of ISO 13628 gives requirements and recommendations for the design, analysis, materials, fabrication, testing and operation of subsea completion/workover (C/WO) riser systems run from a floating vessel.

It is applicable to all new C/WO riser systems and may be applied to modifications, operation of existing systems and reuse at different locations and with different floating vessels.

This part of ISO 13628 is intended to serve as a common reference for designers, manufacturers and operators/users, thereby reducing the need for company specifications.

This part of ISO 13628 is limited to risers, manufactured from low alloy carbon steels. Risers fabricated from special materials such as titanium, composite materials and flexible pipes are beyond the scope of this part of ISO 13628.

Specific equipment covered by this part of ISO 13628 is listed as follows:

- riser joints;

- connectors;

- workover control systems;

- surface flow trees;

- surface tree tension frames;

- lower workover riser packages;

- lubricator valves;

- retainer valves;

- subsea test trees;

- shear subs;

- tubing hanger orientation systems;

- swivels;

- annulus circulation hoses;

- riser spiders;

- umbilical clamps;

- handling and test tools;

- tree cap running tools.

Associated equipment not covered by this part of ISO 13628 is listed below:

- tubing hangers;

- internal and external tree caps;

- tubing hanger running tools;

- surface coiled tubing units;

- surface wireline units;

- surface tree kill and production jumpers.

Document History

November 1, 2019
Design and Manufacture of Subsea Well Intervention Equipment
API 17G defines a minimum set of requirements for performance, design, materials, testing and inspection, hot forming, welding, marking, handling, storing, and shipping of new build subsea well...
July 1, 2006
Recommended Practice for Completion/Workover Risers
This part of ISO 13628 gives requirements and recommendations for the design, analysis, materials, fabrication, testing and operation of subsea completion/workover (C/WO) riser systems run from a...
July 1, 2006
Recommended Practice for Completion/Workover Risers
This part of ISO 13628 gives requirements and recommendations for the design, analysis, materials, fabrication, testing and operation of subsea completion/workover (C/WO) riser systems run from a...
API RP 17G
July 1, 2006
Recommended Practice for Completion/Workover Risers
This part of ISO 13628 gives requirements and recommendations for the design, analysis, materials, fabrication, testing and operation of subsea completion/workover (C/WO) riser systems run from a...
January 1, 1995
Recommended Practice for Design and Operation of Completion/Workover Riser Systems
This recommended practice provides guidelines for the design and operation of subsea completion/workover riser systems run from a floating vessel. It is to serve as a reference for designers and...
January 1, 1995
Recommended Practice for Design and Operation of Completion/Workover Riser Systems
1 Scope 1.1 This recommended practice provides guidelines for the design and operation of subsea completion/workover riser systems run from a floating vessel. It is to serve as a reference for...

References

Advertisement