DS/EN 62356-2
Video recording - 12,65 mm type D-11 format - Part 2: Picture compression and data stream
| Organization: | DS |
| Publication Date: | 29 November 2004 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Video systems): | 33.160.40 |
scope:
This International Standard specifies the compression of a high-definition source format to a dual-channel packetized data stream format which is suitable for recording on disc and tape storage devices including the Type D-11 tape recorder. The specification includes a number of basic packetizing operations including the shuffling of the source data prior to compression both to aid compression performance and to allow error concealment processing in the decoder. The standard also includes the processes required to decode the compressed Type D-11 packetized data format into a high-definition output signal.
Document History