This specification covers untreated and heat-treated carbon and alloy steel forgings for general industrial use. ASTM specifications for forgings are available for specific applications such as...
This specification covers deformed and plain carbon and low-alloy steel concrete reinforcement bars in cut lengths or coils. Steel bars containing alloy additions, such as with the AISI and SAE...
This specification covers deformed and plain rail-steel concrete reinforcement bars. Bars are of two minimum yield levels: namely, 350 MPa [50000 psi] and 420 MPa [60000 psi], designated as Grade 350...
a. Overview. This manual presents guidance for the planning and design of outlet works structures, with special emphasis on intake towers. Other outlet works structures covered include tunnels,...
Purpose. This engineer manual (EM) describes the inspection, evaluation, and repair of hydraulic steel structures, including preinspection identification of critical locations (such as fracture...