DS/ISO 689

Microcopying - ISO micromire - Description and use for checking a reading apparatus

inactive, Most Current
Organization: DS
Publication Date: 1 January 1978
Status: inactive
ICS Code (Document imaging applications): 37.080
scope:

This standard specifies the characteristics of the ISO micormire (ISO micro-test object) referred to in ISO 435, and its use in determining the reading capability of a microcopy reading apparatus, as judged by the sharpness of the image which it provides.

Document History

DS/ISO 689
January 1, 1978
Microcopying - ISO micromire - Description and use for checking a reading apparatus
This standard specifies the characteristics of the ISO micormire (ISO micro-test object) referred to in ISO 435, and its use in determining the reading capability of a microcopy reading apparatus, as...
Advertisement