ASME B30.12

Handling Loads Suspended from Rotorcraft

inactive
Buy Now
Organization: ASME
Publication Date: 31 October 2001
Status: inactive
Page Count: 34
scope:

This Standard applies to the protection of ground personnel working directly with or in the vicinity of rotorcraft. Within the general scope as defined in Section I, B30.12 applies to the handling of loads suspended from rotorcraft using a cargo sling or powered hoist, or other attaching means, to lift, carry, pull, or tow a jettisonable load outside of the rotorcraft airframe.

Document History

January 1, 2011
Handling Loads Suspended From Rotorcraft
The ASME B30 Standard contains provisions that apply to the construction, installation, operation, inspection, testing, maintenance, and use of cranes and other lifting and material-movement related...
January 1, 2011
Handling Loads Suspended From Rotorcraft
SCOPE EXCLUSIONS Any exclusion of, or limitations applicable to the equipment, requirements, recommendations or operations contained in this Standard are established in the affected volume's scope....
January 1, 2006
Handling Loads Suspended from Rotorcraft
This Volume applies to the protection of flight crews, ground personnel, and property on the surface while working directly with or in the vicinity of rotorcraft conducting external load...
ASME B30.12
October 31, 2001
Handling Loads Suspended from Rotorcraft
This Standard applies to the protection of ground personnel working directly with or in the vicinity of rotorcraft. Within the general scope as defined in Section I, B30.12 applies to the handling of...
September 30, 1998
Addenda to B30.12-1992 Handling Loads Suspended from Rotorcraft
This Standard applies to the construction, installation, operation, inspection, and maintenance of jacks: power operated cranes, monorails, and crane runways; power operated and manually operated...
January 1, 1994
Addenda to B30.12-1992 Handling Loads Suspended from Rotorcraft
A description is not available for this item.
January 1, 1992
Handling Loads Suspended from Rotorcraft
A description is not available for this item.
September 19, 1990
ADDENDA TO B30.12-1986 HANDLING LOADS SUSPENDED FROM ROTORCRAFT
A description is not available for this item.
July 15, 1988
ADDENDA TO B30.12-1986 HANDLING LOADS SUSPENDED FROM ROTORCRAFT
A description is not available for this item.
May 31, 1987
ADDENDA TO B30.12-86 HANDLING LOADS SUSPENDED FROM ROTORCRAFT
A description is not available for this item.
May 16, 1986
HANDLING LOADS SUSPENDED FROM ROTORCRAFT; SPECIAL NOTICE - APRIL 1989
A description is not available for this item.
January 1, 1975
HANDLING LOADS SUSPENDED FROM ROTORCRAFT
A description is not available for this item.

References

Advertisement