DS/EN 60068-2-2+A1,A2

Basic environmental testing procedures - Part 2: Tests - Tests B: Dry heat

inactive
Organization: DS
Publication Date: 23 December 1997
Status: inactive
Page Count: 87
ICS Code (Environmental testing): 19.040
scope:

The object of this standard is to provide a test procedure to determine the suitability of non heat-dissipating components, equipment or other articles for use and/or storage under conditions of high temperature and for which the subjection to a sudden change of temperature has no ditrimental effect. This procedure is for specimens which are subjected to an elevated temperature for a time long enough for the specimen to achieve temperature stability.

Document History

September 25, 2007
Environmental testing - Part 2-2: Tests - Test B: Dry heat
This standard deals with dry heat tests applicable both to heat-dissipating and non heatdissipating specimens. For non heat-dissipating specimens, Tests Bb and Bd do not deviate essentially from...
May 29, 2005
Environmental testing -- Part 2-2: Tests - Tests B: Dry heat
A description is not available for this item.
DS/EN 60068-2-2+A1,A2
December 23, 1997
Basic environmental testing procedures - Part 2: Tests - Tests B: Dry heat
The object of this standard is to provide a test procedure to determine the suitability of non heat-dissipating components, equipment or other articles for use and/or storage under conditions of high...
Advertisement