DS/EN 300395-3 V1.2.1

Terrestrial Trunked Radio (TETRA) - Speech codec for full-rate traffic channel - Part 3 - Specific operating features

active, Most Current
Organization: DS
Publication Date: 9 August 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document describes all the functions associated with the TETRA speech codec, except the specification of the codec by itself which is entirely defined in EN 300 395-2 [1]. Clause 4 of the present document provides a description of the functions associated with the speech encoder, while clause 5 is its counterpart for the speech decoder. Clause 6 describes the contents and the format of the signalling data block included in a stolen frame when used for transferring information relevant to the codec in a U-plane signalling message. In addition, annex A provides indications and preferred solutions for the implementation of optional features.

Document History

DS/EN 300395-3 V1.2.1
August 9, 2005
Terrestrial Trunked Radio (TETRA) - Speech codec for full-rate traffic channel - Part 3 - Specific operating features
The present document describes all the functions associated with the TETRA speech codec, except the specification of the codec by itself which is entirely defined in EN 300 395-2 [1]. Clause 4 of the...
Advertisement