MODUK - TS 10158A

Anti-Static Black Polyethylene Film Type QX

active, Most Current
Organization: MODUK
Publication Date: 21 January 1977
Status: active
Page Count: 8
scope:

This specification relates to low density anti-static black polyethylene film , sheet or lay-flat tubing suitable for wrapping certain propellants.

The designation 'Type QX' indicates that the material is suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established, and Design Authorities should seek advice on particular applications from the Director, Propellants, Explosives and Rocket Motor Establishment Waltham Abbey Essex.

Document History

TS 10158A
January 21, 1977
Anti-Static Black Polyethylene Film Type QX
This specification relates to low density anti-static black polyethylene film , sheet or lay-flat tubing suitable for wrapping certain propellants. The designation 'Type QX' indicates that the...

References

Advertisement