DLA - SMD-5962-98643 REV A

MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 5 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 January 2005
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 15, 2012
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 5 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 6, 2009
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 5 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-98643 REV A
January 20, 2005
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 5 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 14, 1999
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 5 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
Advertisement