ISO 8573-7
Compressed air Part 7: Test method for viable microbiological contaminant content
| Organization: | ISO |
| Publication Date: | 1 May 2003 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Gases for industrial application): | 71.100.20 |
scope:
This part of ISO 8573 specifies a test method for distinguishing viable, colony-forming, microbiological organisms (e.g. yeast, bacteria, endotoxins) from other solid particles which may be present in compressed air. One of a series of standards aimed at harmonizing air contamination measurements, it provides a means of sampling, incubating and determining the number of microbiological particles. The test method is suitable for determining purity classes in accordance with ISO 8573-1, and is intended to be used in conjunction with ISO 8573-4 when there is need to identify solid particles that are also viable, colony-forming units.
Document History