DS/EN ISO 4074/AC
Natural latex rubber condoms - Requirements and tests methods
inactive
| Organization: | DS |
| Publication Date: | 22 October 2004 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Birth control. Mechanical contraceptives): | 11.200 |
scope:
This standard specifies the minimum requirements and the test methods to be used for condoms made from natural rubber latex which are supplied to consumers for contraceptive purposes and to assist in the prevention of sexually transmitted infections.
Document History
December 15, 2015
Natural rubber latex male condoms - Requirements and test methods
This International Standard specifies requirements and test methods for male condoms made from natural rubber latex.
June 20, 2008
Natural latex rubber condoms - Requirements and tests methods
This standard specifies the minimum requirements and the test methods to be used for condoms made from natural rubber latex which are supplied to consumers for contraceptive purposes and to assist in...
DS/EN ISO 4074/AC
October 22, 2004
Natural latex rubber condoms - Requirements and tests methods
This standard specifies the minimum requirements and the test methods to be used for condoms made from natural rubber latex which are supplied to consumers for contraceptive purposes and to assist in...
May 13, 2002
Natural latex rubber condoms - Requirements and tests methods
This standard specifies the minimum requirements and the test methods to be used for condoms made from natural rubber latex which are supplied to consumers for contraceptive purposes and to assist in...
Natural rubber latex male condoms - Requirements and test methods (ISO/FDIS 4074:2014)
This International Standard specifies requirements and the test methods for male condoms made from natural rubber latex.
Natural latex rubber condoms - Requirements and test methods (ISO/DIS 4074:2012)
This International Standard specifies requirements and the test methods for male condoms made from natural rubber latex.
Natural rubber latex condoms - Requirements and test methods (ISO/DIS 4074:2010)
This International Standard specifies the minimum requirements and the test methods to be used for male condoms made from natural rubber latex which are supplied to consumers for contraceptive...
Natural rubber latex male condoms - Requirements and test methods (ISO/FDIS 4074:2015)
This International Standard specifies requirements and test methods for male condoms made from natural rubber latex.