AATCC 116

Colorfastness to Crocking: Rotary Vertical Crockmeter Method

inactive
Buy Now
Organization: AATCC
Publication Date: 1 January 2005
Status: inactive
Page Count: 3
scope:

Purpose and Scope

This test method is used to determine the amount of color transferred from the surface of colored textile materials to other surfaces by rubbing. It is applicable to textiles made from all fibers in the form of yarn or fabric, whether dyed, printed or otherwise colored and especially to prints where the singling out of areas smaller than possible to test with the standard AATCC Crockmeter (AATCC Method 8) is required (see 13.1 and 13.9).

Test procedures employing test squares either dry or wet with water or other liquids are within the scope of this method.

Since washing, drycleaning, shrinkage, ironing, finishing, etc., may affect the degree of color transfer from a material, the test may be made before or after, or before and after, any such treatment, depending upon the information desired.

Document History

116
January 1, 2018
Test Method for Colorfastness to Crocking: Rotary Vertical Crockmeter
Purpose and Scope This test method is used to determine the amount of color transferred from the surface of colored textile materials to other surfaces by rubbing. It is applicable to textiles made...
January 1, 2018
Test Method for Colorfastness to Crocking: Rotary Vertical Crockmeter
Purpose and Scope This test method is used to determine the amount of color transferred from the surface of colored textile materials to other surfaces by rubbing. It is applicable to textiles made...
January 1, 2018
Test Method for Colorfastness to Crocking: Rotary Vertical Crockmeter
Purpose and Scope This test method is used to determine the amount of color transferred from the surface of colored textile materials to other surfaces by rubbing. It is applicable to textiles made...
January 1, 2013
Colorfastness to Crocking: Rotary Vertical Crockmeter Method
Purpose and Scope This test method is used to determine the amount of color transferred from the surface of colored textile materials to other surfaces by rubbing. It is applicable to textiles made...
January 1, 2010
Colorfastness to Crocking: Rotary Vertical Crockmeter Method
Purpose and Scope This test method is used to determine the amount of color transferred from the surface of colored textile materials to other surfaces by rubbing. It is applicable to textiles made...
January 1, 2005
Colorfastness to Crocking: Rotary Vertical Crockmeter Method
Purpose and Scope This test method is used to determine the amount of color transferred from the surface of colored textile materials to other surfaces by rubbing. It is applicable to textiles made...
AATCC 116
January 1, 2005
Colorfastness to Crocking: Rotary Vertical Crockmeter Method
Purpose and Scope This test method is used to determine the amount of color transferred from the surface of colored textile materials to other surfaces by rubbing. It is applicable to textiles made...
January 1, 2001
Colorfastness to Crocking: Rotary Vertical Crockmeter Method
1. Purpose and Scope 1.1 This test method is used to determine the amount of color transferred from the surface of colored textile materials to other surfaces by rubbing. It is applicable to textiles...
116
January 1, 1996
Colorfastness to Crocking: Rotary Vertical Crockmeter Method
A description is not available for this item.
116
January 1, 1994
Colorfastness to Crocking: Rotary Vertical Crockmeter Method
A description is not available for this item.
Advertisement