NPFC - MIL-V-5527

VALVES, AIRCRAFT, HYDRAULIC THERMAL EXPANSION RELIEF

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 14 May 1951
Status: active
Page Count: 12
scope:

- This specification establishes the requirements for hydraulic thermal expansion relief valves of the types and classes specified herein.

- Hydraulic thermal expansion relief valves shall be of the following types:

Single - In accordance with Drawing AN6245

Dual - In accordance with Standard MS28016

- Hydraulic thermal expansion relief valves shall be of the following classes:

Class A - Pressure Range 1,000 to 2,100 psi (cracking pressure)

Class B - Pressure Range 2,100 to 4,100 psi (cracking pressure)

Class AB - Pressure Range 1,000 to 4,100 psi (cracking pressure)

- Hydraulic thermal expansion relief valves shall be furnished in the sizes indicated on the applicable AN drawing or MS standard, as specified.

intended Use:

- The thermal relief valves covered by this specification are intended for use in aircraft hydraulic systems as covered by Specification MIL-H-5440 to provide for relief of excessive pressure... View More

Document History

April 8, 2019
VALVES, AIRCRAFT, HYDRAULIC THERMAL EXPANSION RELIEF
A description is not available for this item.
June 9, 2001
VALVES, AIRCRAFT, HYDRAULIC, THERMAL EXPANSION RELIEF
A description is not available for this item.
August 7, 1996
VALVES, AIRCRAFT, HYDRAULIC THERMAL EXPANSION RELIEF
NOTICE OF INACTIVATION FOR NEW DESIGN This notice should be filed in front of MIL-V-5527A, dated 14 May 1951, and Notice 1, dated 25 August 1987. MIL-V-5527A is inactive for new design and is no...
August 25, 1987
VALVES, AIRCRAFT, HYDRAULIC THERMAL EXPANSION RELIEF
A description is not available for this item.
MIL-V-5527
May 14, 1951
VALVES, AIRCRAFT, HYDRAULIC THERMAL EXPANSION RELIEF
- This specification establishes the requirements for hydraulic thermal expansion relief valves of the types and classes specified herein. - Hydraulic thermal expansion relief valves shall be of the...
January 3, 1950
VALVES, AIRCRAFT, HYDRAULIC THERMAL EXPANSION RELIEF
A description is not available for this item.

References

Advertisement