MODUK - DEF STAN 05-101: PART 1
Proof of Ordnance, Munitions, Armour and Explosives Part 1 Requirements
| Organization: | MODUK |
| Publication Date: | 20 May 2005 |
| Status: | active |
| Page Count: | 38 |
scope:
This standard specifies, in clause 6, the generic proof policy and requirements applicable to all weapons, munitions and other explosive related components. Subsequent clauses specify additional requirements specific to the proof of:
a) Ordnance of calibres greater than 51mm.
b) Small arms and cannon
c) Munitions (less guided weapons and rockets).
d) Guided weapons and rockets.
e) Armour and armours containing explosives.
f) Mines, demolitions, explosives and pyrotechnics.
NOTE 1 For the purpose of this standard, proof is used to mean 'proof'', 'control firing' and 'functional firing' ( also definition 12).
NOTE 2 Armour Proof is a ballistic test performed to check the consistency of production, and is used for the monitoring of quality for the release of an armour product.
The standard also specifies, in clause 13, the In-Service Surveillance (ISS) proof policy requirements undertaken as part of the Safety Management Plan in accordance with JSP 520.
Document History