NPFC - MIL-W-81381
WIRE, ELECTRIC, POLYIMIDE-INSULATED, COPPER OR COPPER ALLOY GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 15 November 1972 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This specification covers polyimide-insulated single conductor electric wires made with silver-coated or nickel-coated conductors of copper or copper alloy as specified in the applicable specification sheet. The polyimide insulation may be used alone or in combination with other insulation materials.
The wires shall be as described in the applicable military specification sheet.
Part numbers under this specification are coded as in the following example:
M81381/1 - 22 - 9 Applicable speci- Wire size Insulation color fication sheet designator
The maximum conductor temperature of the finished wire for continuous use shall be as specified in the applicable military specification sheet (6.1.1).
intended Use:
The electric wires covered by this specification are intended for use in any application where their performance characteristics are required. The wires are suitable for installation on aerospace... View More
Document History