DS/EN 301140-2 V1.4.1

Intelligent Network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 15 January 2003
Status: active
ICS Code (Telecommunication systems in general): 33.040.01
scope:

The present document is applicable to Intelligent Network Application Protocol (INAP) Capability Set 2 (CS2). The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Core INAP CS2 for: the physical element SSP on the interfaces SSF/SRF-SCF and CUSF-SCF in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3]; the physical element SCP on the interfaces SSF-SCF, SRF-SCF and CUSF-SCF in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3]. The supplier of a protocol implementation which is claimed to conform to EN 301 140-1 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

DS/EN 301140-2 V1.4.1
January 15, 2003
Intelligent Network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document is applicable to Intelligent Network Application Protocol (INAP) Capability Set 2 (CS2). The present document provides the Protocol Implementation Conformance Statement (PICS)...
June 15, 2000
Intelligent Network (IN); Intelligent Network Application Protocol (INAP); Capability Set 2 (CS2); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
This second part of EN 301 140 is applicable to Intelligent Network Application Protocol (INAP) Capability Set 2 (CS2). The present document provides the Protocol Implementation Conformance Statement...
Advertisement