DS/ISO/IEC 18033-3

Information technology - Security techniques - Encryption algorithms - Part 3: Block ciphers

inactive
Organization: DS
Publication Date: 29 September 2005
Status: inactive
Page Count: 82
ICS Code (Information coding): 35.040
scope:

ISO/IEC 18033 specifies encryption systems (ciphers) for the purpose of data confidentiality. ISO/IEC 18033-3:2005 specifies block ciphers. A block cipher is a symmetric encipherment system with the property that the encryption algorithm operates on a block of plaintext, i.e. a string of bits of a defined length, to yield a block of ciphertext. ISO/IEC 18033-3:2005 specifies the following algorithms.____ ________64-bit block ciphers: TDEA, MISTY1, CAST-128._________128-bit block ciphers: AES, Camellia, SEED.__________ ___NOTE The primary purpose of encryption (or ___encipherment____) techniques is to protect the confidentiality of stored or transmitted data. An encryption algorithm is applied to data (often called ___plaintext____ or ___cleartext____) to yield encrypted data (or ___ciphertext____); this process is known as ___encryption____. The encryption algorithm is designed so that the ciphertext yields no information about the plaintext except, perhaps, its length. Associated with every encryption algorithm is a corresponding ___decryption algorithm____, which transforms ciphertext back into its original plaintext.

Document History

June 28, 2021
Information technology – Security techniques – Encryption algorithms – Part 3: Block ciphers – Amendment 1: SM4
ISO/IEC 18033 specifies encryption systems (ciphers) for the purpose of data confidentiality. ISO/IEC 18033-3:2010 specifies block ciphers. A block cipher is a symmetric encipherment system with the...
February 22, 2011
Information technology - Security techniques - Encryption algorithms - Part 3: Block ciphers
ISO/IEC 18033 specifies encryption systems (ciphers) for the purpose of data confidentiality. ISO/IEC 18033-3:2010 specifies block ciphers. A block cipher is a symmetric encipherment system with the...
Information technology - Security techniques - Encryption algorithms - Part 3: Block ciphers
ISO/IEC 18033 specifies encryption systems (ciphers) for the purpose of data confidentiality.
September 21, 2007
Information technology - Security techniques - Encryption algorithms - Part 3: Block ciphers
ISO/IEC 18033 specifies encryption systems (ciphers) for the purpose of data confidentiality. ISO/IEC 18033-3:2005 specifies block ciphers. A block cipher is a symmetric encipherment system with the...
September 21, 2007
Information technology - Security techniques - Encryption algorithms - Part 3: Block ciphers
ISO/IEC 18033 specifies encryption systems (ciphers) for the purpose of data confidentiality. ISO/IEC 18033-3:2005 specifies block ciphers. A block cipher is a symmetric encipherment system with the...
DS/ISO/IEC 18033-3
September 29, 2005
Information technology - Security techniques - Encryption algorithms - Part 3: Block ciphers
ISO/IEC 18033 specifies encryption systems (ciphers) for the purpose of data confidentiality. ISO/IEC 18033-3:2005 specifies block ciphers. A block cipher is a symmetric encipherment system with the...
Advertisement