NPFC - MIL-DTL-8783/1
CLAMP, HOSE, FLAT BAND 500 DEG. F
| Organization: | NPFC |
| Publication Date: | 6 July 1998 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and MIL-DTL-8783. TABLE I. Dimensions, active part numbers.
A B WT
Part No. Part No. Inside Maximum ADJM'T LBS WT
Diametral Range RANGE MAX LBS
T-BOLT QUICK EXT'D CPRS'D T-BOLT QUICK REF QUICK MAX
LATCH RELEASE MIN MAX TYPE RELEASE RELEASE T-BOLT
LATCH TYPE
--------------------
TABLE II. Dimensions, inactive part numbers.
A B
Inside Diametral MAX ADJUSTMENT WEIGHT
T-BOLT QUICK Range RANGE POUNDS
LATCH RELEASE QUICK- REF MAX
LATCH EXTENDED COMPRESSED T-BOLT RELEASE
MIN MAX TYPE TYPE
--------------------
Document History