DS/EN 300766 V1.2.1

Access and Terminals (AT); Multiple 64 kbit/s digital unrestricted leased lines with octet integrity presented at a structured 2 048 kbit/s interface at either or both ends (D64M); Connection characteristics and network interface presentation

active, Most Current
Organization: DS
Publication Date: 26 November 2001
Status: active
ICS Code (Lines, connections and circuits): 33.040.50
scope:

The present document specifies the technical requirements and test principles for the connection characteristics and network interface presentations of a 64 kbit/s point-to-point digital unrestricted leased line with octet integrity that is provided between either: - two 2 048 kbit/s structured network interfaces; or - a 2 048 kbit/s structured network interface and a 64 kbit/s co-directional network interface.

Document History

DS/EN 300766 V1.2.1
November 26, 2001
Access and Terminals (AT); Multiple 64 kbit/s digital unrestricted leased lines with octet integrity presented at a structured 2 048 kbit/s interface at either or both ends (D64M); Connection characteristics and network interface presentation
The present document specifies the technical requirements and test principles for the connection characteristics and network interface presentations of a 64 kbit/s point-to-point digital unrestricted...

References

Advertisement