ETSI - TR 102 347

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Equipment for Detecting Movement; Radio equipment operating around e.g. 5,8 GHz, 10 GHz, 25 GHz, 61 GHz, 77 GHz; System Reference Document for Tank Level Probing Radar (TLPR)

active, Most Current
Organization: ETSI
Publication Date: 1 January 2005
Status: active
Page Count: 21

Document History

TR 102 347
January 1, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Equipment for Detecting Movement; Radio equipment operating around e.g. 5,8 GHz, 10 GHz, 25 GHz, 61 GHz, 77 GHz; System Reference Document for Tank Level Probing Radar (TLPR)
A description is not available for this item.
November 1, 2004
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short-Range Devices (SRD); Radar Level Gauges operating in the frequency band 24,05 GHz to 25,50 GHz; System Reference Document
The present document provides information on the intended applications, the technical parameters and the radio spectrum requirements for TLPR based on e.g. pulse RF or FMCW, operating specifically in...

References

Advertisement