DS/EN 301810 V1.1.1

Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Private User Mobility (PUM); Call handling Additional Network Features (ANFs) [ISO/IEC 17878 (2000), modified]

inactive
Organization: DS
Publication Date: 15 July 2001
Status: inactive
ICS Code (Telephone networks): 33.040.35
scope:

This European Standard (Telecommunications series) has been produced by European Computer Manufacturers Association (ECMA) on behalf of its members and those of the European Telecommunications Standards Institute (ETSI). The present document is one of a series of standards defining services and signalling protocols applicable to Private Integrated Services Networks (PISN). The series uses the Integrated Services Digital Network (ISDN) concepts as developed by ITU-T and conforms to the framework of standards for Open Systems Interconnection (OSI) as defined by ISO/IEC.

Document History

January 16, 2006
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Private User Mobility (PUM) - Call handling Additional Network Feature (ANF)
The present document specifies the signalling protocol for use at the Q reference point for Private User Mobility call handling additional network features ANF-PUMI and ANF-PUMO.
DS/EN 301810 V1.1.1
July 15, 2001
Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Private User Mobility (PUM); Call handling Additional Network Features (ANFs) [ISO/IEC 17878 (2000), modified]
This European Standard (Telecommunications series) has been produced by European Computer Manufacturers Association (ECMA) on behalf of its members and those of the European Telecommunications...
Advertisement