DS/EN 13757-4

Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in the 868 MHz to 870 MHz SRD band)

inactive
Organization: DS
Publication Date: 6 December 2005
Status: inactive
Page Count: 35
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote Meters. The primary focus is on using the Short Range Devices (SRD) unlicensed telemetry band, 868 MHz to 870 MHz. The standard encompasses systems for walk-by, drive-by and fixed installations. As a broad definition, It can be applied to various application layers.

Document History

May 6, 2019
Communication systems for meters – Part 4: Wireless M-Bus communication
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device...
September 3, 2013
Communication systems for meters and remote reading of meters – Part 4: Wireless meter readout (Radio meter reading for operation in SRD bands)
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device...
DS/EN 13757-4
December 6, 2005
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in the 868 MHz to 870 MHz SRD band)
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote Meters. The primary focus is on using the Short Range...
Communication systems for meters – Part 4: Wireless M-Bus communication
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device...
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in SRD bands)
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device...
Communication systems for meters and remote reading of meters - Part 4: Wireless meter readout (Radio meter reading for operation in SRD bands)
This European Standard specifies the requirements of parameters for the physical and the link layer for systems using radio to read remote meters. The primary focus is to use the Short Range Device...
Advertisement