ETSI - TS 101 823-2-1

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 2: Radio Link Control (RLC) sublayer; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma

inactive
Organization: ETSI
Publication Date: 1 July 2003
Status: inactive
Page Count: 71
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Radio Link Control (RLC) layer of Hiperlan type 2 as defined in TS 101 761-2[1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].

It details in tabular form the implementation options, i.e. the optional functions additional to those which are mandatory to implement.

Document History

November 1, 2004
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 2: Radio Link Control (RLC) sublayer; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma
A description is not available for this item.
August 1, 2004
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 2: Radio Link Control (RLC) sublayer; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Radio Link Control (RLC) layer of HIPERLAN type 2 as defined in TS 101 761-2[1] in compliance...
TS 101 823-2-1
July 1, 2003
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 2: Radio Link Control (RLC) sublayer; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Radio Link Control (RLC) layer of Hiperlan type 2 as defined in TS 101 761-2[1] in compliance...
December 1, 2001
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Layer; Part 2: Radio Link Control (RLC) Sublayer; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) Proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Radio Link Control (RLC) layer of HIPERLAN Type 2 as defined in TS 101 761-2 [1] in compliance...
September 1, 2000
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Protocol; Part 2: Radio Link Control (RLC) Sublayer Sub-Part 1: Protocol Implementation Conformance Statement (PICS) Proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Radio Link Control (RLC) layer of Hiperlan type 2 as defined in TS 101 761-2 [1] in compliance...
Advertisement