DS/EN 61300-2-10
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush resistance
inactive
| Organization: | DS |
| Publication Date: | 22 October 1997 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part of IEC 1300 is to evaluate the effect of loads which might occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by vehicle tyres, etc.
Document History
December 11, 2012
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-10: Tests – Crush resistance
This part of IEC 61300 evaluates the effect of loads which might occur when fibre optic devices are exposed to critical situations such as being stepped on or being run over by vehicle tyres.
DS/EN 61300-2-10
October 22, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-10: Tests - Crush resistance
The purpose of this part of IEC 1300 is to evaluate the effect of loads which might occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-10: Tests - Crush resistance
The purpose of this part of IEC 61300 is to evaluate the effect of loads which might occur when fibre optic devices are exposed to critical situations such as being stepped on or being run over by...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-10: Tests - Crush resistance
This part of IEC 61300 evaluates the effect of loads which might occur when fibre optic devices are exposed to critical situations such as being stepped on or being run over by vehicle tyres.