DS/IEC 183+Amd.1

Guide to the selection of high-voltage cables

inactive, Most Current
Organization: DS
Publication Date: 3 December 1991
Status: inactive
ICS Code (Cables): 29.060.20
scope:

The standard gives guidance in the selection of the conductor size, insulation level and construction of cable to be used on three-phase alternating current systems operating at voltages exceeding 2 kV. Also summarizes the information which is necessary to enable the appropriate selection to be made.

Document History

DS/IEC 183+Amd.1
December 3, 1991
Guide to the selection of high-voltage cables
The standard gives guidance in the selection of the conductor size, insulation level and construction of cable to be used on three-phase alternating current systems operating at voltages exceeding 2...
January 1, 1986
EN= Guide to the selection of high-voltage cables
The standard gives guidance in the selection of the conducto r size, insulation level and construction of cable to be use d on three-phase alternating current systems operating at vo ltages exceeding...
Advertisement