AGMA 05FTM04

Tooth Meshing Stiffness Optimisation Based on Gear Tooth Form Determination for a Production Process Using Different Tools

active, Most Current
Buy Now
Organization: AGMA
Publication Date: 1 October 2005
Status: active
Page Count: 13
scope:

The variation of the tooth meshing stiffness is a source of noise and the exact calculation of tooth form is important for the stiffness determination. For this purpose, software was written with the concept of an unlimited number of tools such as hobs, grinding disk, and honing defining a manufacturing sequence. The tooth shapes after each step to show the material removal, sliding and rolling vectors to optimize the tool life are determined. Additionally, meshing stiffness variation can be improved by optimization of final gear geometry with a calculation of the contact path under load. From this information the meshing stiffness is derived making it possible to study the effect of a proposed profile correction of a gear under different loads. Calculations with AGMA2001 or ISO6336 check the point with the highest root stress. Effect of a grinding notch is also included.

Document History

AGMA 05FTM04
October 1, 2005
Tooth Meshing Stiffness Optimisation Based on Gear Tooth Form Determination for a Production Process Using Different Tools
The variation of the tooth meshing stiffness is a source of noise and the exact calculation of tooth form is important for the stiffness determination. For this purpose, software was written with the...

References

Advertisement