DS/EN 61811-53

Electromechanical all-or-nothing relays - Part 53: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 14 mm x 9 mm base

inactive, Most Current
Organization: DS
Publication Date: 4 April 2003
Status: inactive
Page Count: 38
ICS Code (Other electromechanical components): 31.220.99
scope:

This part of IEC 61811 is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Relays according to this standard are provided for operation in telecommunication applications. However, as electromechanical all-or-nothing relays they are also suitable for particular industrial and other applications. This standard selects from IEC 61810-7 and other sources the appropriate methods of test to be used in detail specifications derived from this specification, and contains basic test schedules to be used in the preparation of such specifications in accordance with IEC 61811-1.

Document History

DS/EN 61811-53
April 4, 2003
Electromechanical all-or-nothing relays - Part 53: Blank detail specification - Electromechanical all-or-nothing telecom relays of assessed quality - Two change-over contacts, 14 mm x 9 mm base
This part of IEC 61811 is a blank detail specification applicable to electromechanical all-or-nothing telecom relays of assessed quality. Relays according to this standard are provided for operation...

References

Advertisement