FORD WSS-M98D33-A2

TUBE, POLYAMIDE 12 (PA12) COVER, TIE LAYER, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 31 October 2006
Status: inactive
Page Count: 3
scope:

This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.

Document History

September 9, 2019
TUBE, POLYAMIDE 12 (PA12) COVER, TIE LAYER, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.
January 26, 2016
TUBE, POLYAMIDE 12 (PA12) COVER, TIE LAYER, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.
FORD WSS-M98D33-A2
October 31, 2006
TUBE, POLYAMIDE 12 (PA12) COVER, TIE LAYER, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.
September 9, 1999
TUBE, POLYAMIDE 12 (PA12) COVER, TIE LAYER, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, CONDUCTIVE, LOW PERMEATING
1. SCOPE This specification defines a Multilayered Tubing with a conductive inner layer. The construction has low permeation rates and good resistance to fuel/alcohol blends.
February 13, 1996
TUBE, POLYAMIDE 12 (PA12) COVER, TIE LAYER, ETFE TUBE, HIGH PRESSURE, FUEL/ALCOHOL RESISTANT, NON-CONDUCTIVE, LOW PERMEATING
A description is not available for this item.

References

Advertisement