DS/EN 61675-3

Radionuclide imaging devices - Characteristics and test conditions - Part 3: Gamma camera based wholebody imaging systems

inactive, Most Current
Organization: DS
Publication Date: 11 October 1999
Status: inactive
Page Count: 24
ICS Code (Radiographic equipment): 11.040.50
scope:

This object of this part of IEC 61675 is to specify test methods for describing the characteristics of CAMMA CAMERA BASED WHOLEBODY IMAGING SYSTEMS. As these systems are based on Anger type GAMMA CAMERAS this part of IEC 61675 should be read in conjunction with IEC 60789.

Document History

DS/EN 61675-3
October 11, 1999
Radionuclide imaging devices - Characteristics and test conditions - Part 3: Gamma camera based wholebody imaging systems
This object of this part of IEC 61675 is to specify test methods for describing the characteristics of CAMMA CAMERA BASED WHOLEBODY IMAGING SYSTEMS. As these systems are based on Anger type GAMMA...

References

Advertisement