IEC 60384-25

Fixed capacitors for use in electronic equipment – Part 25: Sectional specification – Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2006
Status: inactive
Page Count: 34
ICS Code (Aluminium electrolytic capacitors): 31.060.50
ICS Code (Tantalum electrolytic capacitors): 31.060.40
scope:

This part of IEC 60384 is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on substrates for hybrid circuits or to printed boards.

Fixed aluminium electrolytic chip capacitors with solid (MnO2) are not included but are covered by IEC 60384-18.

Document History

May 1, 2023
FIXED CAPACITORS FOR USE IN ELECTRONIC EQUIPMENT – Part 25: Sectional specification – Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte
A description is not available for this item.
July 1, 2021
Fixed capacitors for use in electronic equipment – Part 25: Sectional specification – Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for DC applications for use in electronic...
July 1, 2015
Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for d.c. applications for use in electronic...
June 1, 2006
Fixed capacitors for use in electronic equipment – Part 25: Sectional specification – Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
This part of IEC 60384 is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on substrates for...
IEC 60384-25
June 1, 2006
Fixed capacitors for use in electronic equipment – Part 25: Sectional specification – Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
This part of IEC 60384 is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on substrates for...

References

Advertisement