DLA - DESC-DWG-78011 REV E
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY, TTL, OCTAL FLIP-FLOP, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 December 1987 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54LS374 Octal D-type positive, edge-triggered flip-flop with three-state outputs
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, ¼″ × 1-1/16″), dual-in-line package S F-9 (20-lead, ¼″ × ½″), flat package 2 C-2 (20-terminal, .350″ × .350″), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to 5.5 V dc Storage temperature - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - 31 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.7 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C High level output current (IOH) - - - - - - - - - - - −1 mA Low level output current (IOL) - - - - - - - - - - - 12 mA Width of clock pulse (TW) - - - - - - - - - - - - - - 15 ns minimum Data input Set-up time (Tsu) - - - - - - - - - - - - - - - - - 20 ns minimum Data hold time (Th) - - - - - - - - - - - - - - - - 0 ns minimum Clock frequency (Fclock)- - - - - - - - - - - - - - - 0 to 35 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History