NPFC - MIL-C-28876
CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE TERMINI, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 9 July 1992 |
| Status: | inactive |
| Page Count: | 42 |
scope:
This specification covers the performance requirements for circular, plug and receptacle style, multiple removable termini, fiber optic connectors that are for Department of Defense applications and that are compatible with multiple transmission element cables. Fiber optic connectors specified herein cover a family of general purpose, interconnection hardware providing a variety of compatible optical coupling arrangements.
Plug and receptacle styles, as specified (see 3.1), shall permit straight, wall mounted, jamnut mounted, right angle and other connector configurations as required for cable system applications. Hardware associated with the connector is also specified (see 3.1), including connector backshells and protective covers.
Termini are classified as described in MIL-T-29504.
Note: Termini are not supplied with connectors acquired to this specification. When termini other than those qualified to MIL-T-29504 are used, the requirements stated herein may not be met.
This appendix lists the connector interface dimensions and is a mandatory part of the specification. The information contained herein is intended for compliance.
intended Use:
The fiber optic connectors covered by this specification are intended for use in the following applications as specified (see 3.1) where their performance characteristics are required:
a.... View More
Document History