BSI - BS 3041-7

Radio-Frequency Connectors Part 7: R.F. Coaxial Connectors with Inner Diameter of Outer Conductor 9,5 mm (0,374 in) with Bayonet Lock - Characteristic Impedance 50 Ohms (Type C)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 December 1996
Status: active
Page Count: 34
ICS Code (RF connectors): 33.120.30
scope:

Radio-frequency (RF) coaxial connector patterns which may preferably be used with RF cables.These connector patterns are for medium power, quick disconnect applications using a bayonet type coupling mechanism and are commonly known as Type C.

Document History

BS 3041-7
December 15, 1996
Radio-Frequency Connectors Part 7: R.F. Coaxial Connectors with Inner Diameter of Outer Conductor 9,5 mm (0,374 in) with Bayonet Lock - Characteristic Impedance 50 Ohms (Type C)
Radio-frequency (RF) coaxial connector patterns which may preferably be used with RF cables.These connector patterns are for medium power, quick disconnect applications using a bayonet type coupling...

References

Advertisement