FORD ESB-M99J251-A2

PAINT, POLYCARBONATE PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 9 August 2005
Status: inactive
Page Count: 4
scope:

The material defined by these specifications is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.

Document History

November 21, 2019
PAINT, POLYCARBONATE PLASTIC - SECOND SURFACE-INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.
April 1, 2019
PAINT, POLYCARBONATE PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.
FORD ESB-M99J251-A2
August 9, 2005
PAINT, POLYCARBONATE PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.
November 21, 2000
PAINT, POLYCARBONATE PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR
1. SCOPE The material defined by this specification is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.
June 29, 1984
PAINT, POLYCARBONATE PLASTIC - SECOND SURFACE - INTERIOR AND EXTERIOR
1. SCOPE The material defined by this specification is a pigmented lacquer or enamel suitable for second surface application to acrylic and polycarbonate plastic.

References

Advertisement