ASTM International - ASTM A659/A659M-97
Standard Specification for Commercial Steel (CS), Sheet and Strip, Carbon (0.16 Maximum to 0.25 Maximum Percent), Hot-Rolled
| Organization: | ASTM International |
| Publication Date: | 10 March 1997 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1.1 This specification covers hot-rolled commercial steel (CS) sheet and strip, in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25% and the maximum of the specified manganese range is not over 0.90%. This material is ordered to chemical composition.
1.2 This specification is not applicable to the steels covered by Specification A 635/A 635M.
1.3 The values stated in either acceptable SI (metric) units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.
Document History