DLA - SMD-5962-99589

MICROCIRCUIT, DIGITAL-LINEAR, 384-CHANNEL, 256-GRADATION COLOR THIN FILM TRANSISTOR (TFT) LCD SOURCE DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 March 2000
Status: inactive
Page Count: 20
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). In addition for TAB devices, the requirements of appendix F, "General provisions for TAB microcircuits" shall be met. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 9, 2023
MICROCIRCUIT, DIGITAL-LINEAR, 384-CHANNEL, 256-GRADATION COLOR THIN FILM TRANSISTOR (TFT) LCD SOURCE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
November 28, 2001
MICROCIRCUIT, DIGITAL-LINEAR, 384-CHANNEL, 256-GRADATION COLOR THIN FILM TRANSISTOR (TFT) LCD SOURCE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
June 28, 2001
MICROCIRCUIT, DIGITAL-LINEAR, 384-CHANNEL, 256-GRADATION COLOR THIN FILM TRANSISTOR (TFT) LCD SOURCE DRIVER, MONOLITHIC SILICON
A description is not available for this item.
December 21, 2000
MICROCIRCUIT, DIGITAL-LINEAR, 384-CHANNEL, 256-GRADATION COLOR THIN FILM TRANSISTOR (TFT) LCD SOURCE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). In addition for TAB devices, the requirements...
SMD-5962-99589
March 23, 2000
MICROCIRCUIT, DIGITAL-LINEAR, 384-CHANNEL, 256-GRADATION COLOR THIN FILM TRANSISTOR (TFT) LCD SOURCE DRIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). In addition for TAB devices, the requirements...
Advertisement