CEN - EN 1264-2

Floor Heating - Systems and Components - Part 2: Determination of the Thermal Output

inactive
Organization: CEN
Publication Date: 1 August 1997
Status: inactive
Page Count: 20
ICS Code (Installations in buildings): 91.140

Document History

May 1, 2021
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Methods for the determination of the thermal output using calculations and experimental tests
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
October 1, 2008
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods
This European Standard specifies the boundary conditions and the prove methods for the determination of the thermal output of hot water floor heating systems as a function of the temperature...
October 1, 2008
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods
A description is not available for this item.
EN 1264-2
August 1, 1997
Floor Heating - Systems and Components - Part 2: Determination of the Thermal Output
A description is not available for this item.
Advertisement