DS/ISO 15186-2

Acoustics - Measurement of sound insulation in buildings and of building elements using sound intensity - Part 2: Field measurements

inactive, Most Current
Organization: DS
Publication Date: 18 July 2003
Status: inactive
Page Count: 34
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This standard specifies a sound intensity method to determine the in-situ sound insulation of walls, floors, doors, windows and small building elements. It is intended for measurements that have to be made in the presence of flanking transmission. It can be used to provide sound power data for diagnostic analysis of flanking transmission or to measure flanking sound insulation parameters.

Document History

DS/ISO 15186-2
July 18, 2003
Acoustics - Measurement of sound insulation in buildings and of building elements using sound intensity - Part 2: Field measurements
This standard specifies a sound intensity method to determine the in-situ sound insulation of walls, floors, doors, windows and small building elements. It is intended for measurements that have to...

References

Advertisement