CENELEC - EN 50385
Product Standard to Demonstrate the Compliances of Radio Base Stations and Fixed Terminal Stations for Wireless Telecommunication Systems with the Basic Restrictions or the Reference Levels Related to Human Exposure to Radio Frequency Electromagnetic Fields (110 MHz - 40 GHz) - General Public
inactive
| Organization: | CENELEC |
| Publication Date: | 1 August 2002 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
October 1, 2017
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when placed on the market
This product standard is related to human exposure to radiofrequency electromagnetic fields transmitted by base station equipment in the frequency range 110 MHz to 100 GHz.
The object is to assess...
EN 50385
August 1, 2002
Product Standard to Demonstrate the Compliances of Radio Base Stations and Fixed Terminal Stations for Wireless Telecommunication Systems with the Basic Restrictions or the Reference Levels Related to Human Exposure to Radio Frequency Electromagnetic Fields (110 MHz - 40 GHz) - General Public
A description is not available for this item.