ETSI - EN 301 373

Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Frequency Division Multiple Access (FDMA); Point-to-Multipoint DRRS in Frequency Bands in the Range 1 GHz to 3 GHz

inactive
Organization: ETSI
Publication Date: 1 October 1999
Status: inactive
Page Count: 23
scope:

Applications

The scope of the present document covers the following point-to-multipoint applications:

- voice;

- fax;

- voiceband data;

- telex;

- data up to 64 kbit/s;

- ISDN.

Frequencies

The present document covers fixed point-to-multipoint services operating in the 1,5 GHz, 2,2 GHz, 2,4 GHz and 2,6 GHz bands.

The frequency plans for the 1,5 GHz, 2,2 GHz and 2,6 GHz bands are given in CEPT/ERC Recommendation T/R 13-01 [1]. For the 2,4 GHz band, the ITU-R Recommendation F.701-2 [11] is applicable.

Access Method

The present document covers Frequency Division Multiple Access (FDMA) systems.

Compatibility

There is no requirement to operate a Central Station (CS) from one manufacturer with a Terminal Station (TS) or a Repeater Station (RS) from another manufacturer.

Document History

February 1, 2001
Fixed Radio Systems; Point-to-Multipoint Equipment; Frequency Division Multiple Access (FDMA); Point-to-Multipoint Digital Radio Systems in Frequency Bands in the Range 1 GHz to 3 GHz
A description is not available for this item.
October 1, 2000
Fixed Radio Systems; Point-to-Multipoint Equipment; Frequency Division Multiple Access (FDMA); Point-to-Multipoint Digital Radio Systems in Frequency Bands in the Range 1 GHz to 3 GHz
Applications The present document covers the following point-to-multipoint applications: - voice; - fax; - voiceband data; - telex; - data up to 64 kbit/s; - ISDN.  Frequencies The present...
January 1, 2000
Fixed Radio Systems; Point-to-Multipoint Equipment; Frequency Division Multiple Access (FDMA); Point-to-Multipoint Digital Radio Systems in Frequency Bands in the Range 1 GHz to 3 GHz
Applications The scope of the present document covers the following point-to-multipoint applications: - voice; - fax; - voiceband data; - telex; - data up to 64 kbit/s; - ISDN.
EN 301 373
October 1, 1999
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Frequency Division Multiple Access (FDMA); Point-to-Multipoint DRRS in Frequency Bands in the Range 1 GHz to 3 GHz
Applications The scope of the present document covers the following point-to-multipoint applications: - voice; - fax; - voiceband data; - telex; - data up to 64 kbit/s; - ISDN. Frequencies...
October 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Frequency Division Multiple Access (FDMA); Point-to-Multipoint DRRS in Frequency Bands in the Range 1 GHz to 3 GHz
Applications The scope of the present document covers the following point-to-multipoint applications: - voice; - fax; - voiceband data; - telex; - data up to 64 kbit/s; - ISDN. Frequencies...

References

Advertisement