MODUK - TS 10111A
Oils OMD-45 and OMD-175
| Organization: | MODUK |
| Publication Date: | 17 July 1973 |
| Status: | active |
| Page Count: | 6 |
scope:
This specification relates to one grade of neat lubricating oil and one grade of diluted oil for use in two-stroke water-cooled outboard motors which require a fuel-oil mixture.These oils may also be used in most air-cooled two-stroke gasoline engines under the guidance of the appropriate Design Authority.The fuel-oil ratio to be used in any engine shall be that recommended by relevant service instructions or, if these are not available, as reconnnended by the engine manufacturer.
The neat oil is classified as OMD-175 and the diluted oil as OMD-45.
Document History