CSA - Z245.12-96

Steel Flanges

inactive
Organization: CSA
Publication Date: 1 October 1996
Status: inactive
Page Count: 60
scope:

General

This Standard covers wrought steel flanges primarily intended for use in oil or gas pipeline systems.

Size, Grade, Nominal Pressure Class, and Category

Size

This Standard covers flanges in sizes from NPS 1/2 to NPS 60, inclusive. (Refer to Appendix A, Table A1.)

Grade

This Standard covers flanges from Grade 248 to Grade 483, inclusive. The standard grades are shown in Table 1.

Nominal Pressure Class

This Standard covers flanges having cold working-pressure ratings designated by nominal pressure classes from PN 20 to PN 420, inclusive. The standard nominal pressure classes are shown in Table 2. (ANSI class designations are shown in Appendix B.)

Category

This Standard covers flanges in the following categories:

(a) Category I - flanges without requirements for proven notch-toughness properties; and

(b) Category II - flanges with requirements for proven notch-toughness properties.

Assemblies

This Standard does not cover assemblies.*

*An assembly means a grouping of fittings or flanges, or both, joined by one or more circumferential welds.

Document History

August 1, 2021
Steel flanges
General This Standard covers wrought steel welding neck and blind flanges primarily intended for use in oil or gas pipeline systems. Size, grade, nominal pressure class, and category Size This...
September 1, 2017
Steel flanges
General This Standard covers wrought steel welding neck and blind flanges primarily intended for use in oil or gas pipeline systems
October 1, 2013
Steel flanges
General This Standard covers wrought steel welding neck and blind flanges primarily intended for use in oil or gas pipeline systems
September 1, 2009
Steel flanges
General This Standard covers wrought steel welding neck and blind flanges primarily intended for use in oil or gas pipeline systems. Size, grade, nominal pressure class, and category Size This...
September 1, 2005
Steel Flanges
General This Standard covers wrought steel flanges primarily intended for use in oil or gas pipeline systems. Size, grade, nominal pressure class, and category Size This Standard covers flanges...
September 1, 2005
Steel Flanges
General This Standard covers wrought steel flanges primarily intended for use in oil or gas pipeline systems. Size, grade, nominal pressure class, and category Size This Standard covers flanges in...
May 1, 2001
Steel Flanges
General This Standard covers wrought steel flanges primarily intended for use in oil or gas pipeline systems. Size, Grade, Nominal Pressure Class, and Category Size This Standard covers flanges...
May 1, 2001
Steel Flanges
General This Standard covers wrought steel flanges primarily intended for use in oil or gas pipeline systems. Size, Grade, Nominal Pressure Class, and Category Size This Standard covers flanges...
May 1, 2001
Steel Flanges
General This Standard covers wrought steel flanges primarily intended for use in oil or gas pipeline systems. Size, Grade, Nominal Pressure Class, and Category Size This Standard covers flanges...
Z245.12-96
October 1, 1996
Steel Flanges
General This Standard covers wrought steel flanges primarily intended for use in oil or gas pipeline systems. Size, Grade, Nominal Pressure Class, and Category Size This Standard covers flanges...
March 1, 1991
Steel Flanges
General This Standard covers wrought steel flanges primarily intended for use in oil or gas pipeline systems. Size, Grade, Nominal Pressure Class, and Category Size This Standard covers flanges...

References

Advertisement